End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.
Standard: According to Federal Specifications FF-T-791b.
| Certex UK | |
|---|---|
| Product Category | Wire Rope Fittings and Cable Fittings |
| Product Number | 422103400100 |
| Product Name | Eye / Eye Crosby HG-226 WLL ton 34 |
| Type | Eye |