Certex UK Cablegrip - Lace Up RopeDiaRange 10-20 140602000030

Description
General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On request the eyes can be provided with thimble. Design: Pleated of double wire ropes.
Request a Quote
Description
General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On request the eyes can be provided with thimble. Design: Pleated of double wire ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cablegrip - Lace Up RopeDiaRange 10-20 - 140602000030 - Certex UK
Harworth, United Kingdom
Cablegrip - Lace Up RopeDiaRange 10-20
140602000030
Cablegrip - Lace Up RopeDiaRange 10-20 140602000030
General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On request the eyes can be provided with thimble. Design: Pleated of double wire ropes.

General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On request the eyes can be provided with thimble.
Design: Pleated of double wire ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 140602000030
Product Name Cablegrip - Lace Up RopeDiaRange 10-20
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 16 mm - 123101600060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details
Ferrule R End stop Talurit® R 06 - 1205R06 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Rope Socket Demag RopeDiaRange 32 - 122103200020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.26 inch (32 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 5 mm - 121100500080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
Material Steel; Steel
View Details