Certex UK Welded Master Link X-002 WLL ton 8.5 402100850420

Description
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Tempering temperature at a minimum of 400°C.
Request a Quote
Description
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Tempering temperature at a minimum of 400°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welded Master Link X-002 WLL ton 8.5 - 402100850420 - Certex UK
Harworth, United Kingdom
Welded Master Link X-002 WLL ton 8.5
402100850420
Welded Master Link X-002 WLL ton 8.5 402100850420
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Tempering temperature at a minimum of 400°C.

Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links.
At least 25% greater WLL than traditional Grade 8 products.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Tempering temperature at a minimum of 400°C.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402100850420
Product Name Welded Master Link X-002 WLL ton 8.5
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 24-26 - 121502600192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
Material Steel; high tensile steel
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 25.4 - 123102540110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1 inch (25.4 mm)
View Details
Rope Socket Demag RopeDiaRange 64 - 122106400020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.52 inch (64 mm)
View Details
Thimble SS 1900 RopeDiaRange 2 mm - 123100200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.0787 inch (2 mm)
View Details