Certex UK Enlarged Welded Master Link Assembly X-007 WLL ton 150 402115000530

Description
Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Request a Quote
Description
Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enlarged Welded Master Link Assembly X-007 WLL ton 150 - 402115000530 - Certex UK
Harworth, United Kingdom
Enlarged Welded Master Link Assembly X-007 WLL ton 150
402115000530
Enlarged Welded Master Link Assembly X-007 WLL ton 150 402115000530
Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL.

Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings.

At least 25% greater WLL than traditional Grade 8 products.
Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 402115000530
Product Name Enlarged Welded Master Link Assembly X-007 WLL ton 150
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 3.5 - 120100350240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Swage Button S-409 1040331 - 12051040331 - Certex UK
Specs
Diameter 0.4331 inch (11 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 5 mm - 121100500080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
Material Steel; Steel
View Details
Open Socket BS463:1958 RopeDiaRange 8 - 122100800010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
View Details