Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 31.8 123103180110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 31.8 - 123103180110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 31.8
123103180110
Ordinary Thimble BS 464:1958 RopeDiaRange 31.8 123103180110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123103180110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 31.8
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Male Stop SMS13 - 1205SMS13 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Closed Spelter Socket G-417 RopeDiaRange 88-92 - 122109200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.46 to 3.62 inch (88 to 92 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 10-12.5 mm - 121101250090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3937 to 0.4921 inch (10 to 12.5 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details