Certex UK Cablegrip "Wind turbine" RopeDiaRange 30-40 140604000100

Description
General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.
Request a Quote
Description
General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cablegrip
Harworth, United Kingdom
Cablegrip "Wind turbine" RopeDiaRange 30-40
140604000100
Cablegrip "Wind turbine" RopeDiaRange 30-40 140604000100
General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.

General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request.

Warning: Substantial safety ratios have been applied to all quoted minimum-breaking strengths. Additional safety factors, determined by application, should be applied. CERTEX recommends a minimum safety factor of 3:1 for horizontal pulls and 5:1 for overhead pulling. Due to metal fatigue, any Minimum breaking load printed will decrease in value after usage.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 140604000100
Product Name Cablegrip "Wind turbine" RopeDiaRange 30-40
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Spelter Socket McKissick G-416 RopeDiaRange 94-102 - 122110200062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.7 to 4.02 inch (94 to 102 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 2 - 120100200240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Crane End Stop with Padeye ESP ESP 26 D52 - 1205ESP26D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.02 inch (26 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 25-27 - 122102700120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9843 to 1.06 inch (25 to 27 mm)
View Details