Certex UK Eye / Eye Crosby HG-226 WLL ton 1.00 422100100105

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 1.00 - 422100100105 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 1.00
422100100105
Eye / Eye Crosby HG-226 WLL ton 1.00 422100100105
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100100105
Product Name Eye / Eye Crosby HG-226 WLL ton 1.00
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 180-191 - 122119100185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.09 to 7.52 inch (180 to 191 mm)
View Details
Rope Socket Demag RopeDiaRange 19-20 - 122102000020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7480 to 0.7874 inch (19 to 20 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 8 - 121100800120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Crane End Stop with Padeye ESP ESP 23 D52 - 1205ESP23D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9055 inch (23 mm)
View Details