Certex UK Eye / Eye Crosby HG-226 WLL ton 3.27 422100330105

Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote
Description
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye / Eye Crosby HG-226 WLL ton 3.27 - 422100330105 - Certex UK
Harworth, United Kingdom
Eye / Eye Crosby HG-226 WLL ton 3.27
422100330105
Eye / Eye Crosby HG-226 WLL ton 3.27 422100330105
End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard: According to Federal Specifications FF-T-791b.

End fittings are quenched and tempered, bodies heat treated by normalizing.
Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye.

Standard: According to Federal Specifications FF-T-791b.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 422100330105
Product Name Eye / Eye Crosby HG-226 WLL ton 3.27
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Open Spelter Socket McKissick G-416 RopeDiaRange 82-86 - 122108600062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.23 to 3.39 inch (82 to 86 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm - 121101000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3937 inch (10 mm)
Material Steel; Steel
View Details
Rope Pear Socket Nemag RopeDiaRange 16-17 - 122101700120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.6299 to 0.6693 inch (16 to 17 mm)
View Details
Swage Button S-409 1040171 - 12051040171 - Certex UK
Specs
Diameter 0.1181 inch (3 mm)
View Details