DIODE 1.4 A, 1000 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: AU3PM-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 A, 1000 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4 A, 1000 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PM-M3/86A can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 1.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.4A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.4A (DC) Surface Mount TO-277A (SMPC)
Rectifiers 3A 1000V Ultrafast
DIODE AVALANCHE 1KV 1.4A TO277
DIODE AVALANCHE 1KV 1.4A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 280-AU3PM-M3/86A | AU3PM-M3/86ATR-ND | AU3PM-M3/86A | 884-AU3PM-M3/86A | AU3PM-M3/86A |
| Product Name | 1.4 A 1000 V 277A Diode and Rectifier | Single Diodes | Rectifiers | DIODE AVALANCHE 1KV 1.4A TO277 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-277A-3 | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.4 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Life Cycle Stage | Active | Active |