Vishay Intertechnology, Inc. 1.2KV 6A Diode and Rectifier HFA06TB120SPBF

Description
Diode Switching 1.2KV 6A 3-Pin(2+Tab) D2PAK Product overview: HFA06TB120SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.2KV 6A 3-Pin(2+Tab) D2PAK Product overview: HFA06TB120SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 6A Diode and Rectifier - 280-HFA06TB120SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 6A Diode and Rectifier
280-HFA06TB120SPBF
1.2KV 6A Diode and Rectifier 280-HFA06TB120SPBF
Diode Switching 1.2KV 6A 3-Pin(2+Tab) D2PAK Product overview: HFA06TB120SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120SPBF can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 6A 3-Pin(2+Tab) D2PAK Product overview: HFA06TB120SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HFA06TB120SPBF - 44917-HFA06TB120SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA06TB120SPBF
44917-HFA06TB120SPBF
Diodes, Rectifiers - Single - HFA06TB120SPBF 44917-HFA06TB120SPBF
Manufacturer: Vishay Win Source Part Number: 44917-HFA06TB120SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 3V @ 6A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Wireless, Industrial, Automotive

Manufacturer: Vishay
Win Source Part Number: 44917-HFA06TB120SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 3V @ 6A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Wireless, Industrial, Automotive

Buy Now Datasheet
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3 - 873-HFA06TB120SPBF - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3
873-HFA06TB120SPBF
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3 873-HFA06TB120SPBF
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diodes Avalanche Diodes
Product Number 280-HFA06TB120SPBF 44917-HFA06TB120SPBF 873-HFA06TB120SPBF
Product Name 1.2KV 6A Diode and Rectifier Diodes, Rectifiers - Single - HFA06TB120SPBF Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, LEAD FREE, D2PAK-3
RoHS Compliant RoHS
IO 6 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data