TelephoneStuff.com APC Smart-UPS RT 3000VA Step-Down Transformer SURTD3000XLT-1TF3

Description
APC Smart-UPS RT 3000VA 208V w/ 208V to 120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Step-Down Transformer Features: - Automatic internal bypass: Supplies utility power to the connected loads in the event of a UPS overload condition or fault - Scalable runtime: Allows additional run time to be quickly added as needed - Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power - Network manageable: Provides remote management of the UPS over the network. - InfraStruXure Manager Compatible: Enables centralized management via the APC InfraStruXure Manager - SmartSlot: Customize UPS capabilities with management cards - LED status indicators: Quickly understand unit and power status with visual indicators - Serial Connectivity: Provides management of the UPS via a serial port - Plug-and-Play external batteries: Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS - Rack/Tower convertible: Protects the initial investment in the UPS when migrating from tower to rack-mount environment - Flash upgradeable firmware: Install maintenance releases of firmware remotely using FTP - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Predicitive failure notification: Provides early-warning fault analysis ensuring proactive component replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Audible alarms: Provides notification of changing utility power and UPS conditions - Frequency and voltage regulation: Gives higher application availability by correcting poor frequency and voltage conditions without using the battery - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Input power factor correction: Minimizes installation costs by enabling the use of smaller generators and cabling Technical Specifications - Output Power Capacity: 2100 Watts / 3000 VA - Max Configurable Powe
Description
APC Smart-UPS RT 3000VA 208V w/ 208V to 120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Step-Down Transformer Features: - Automatic internal bypass: Supplies utility power to the connected loads in the event of a UPS overload condition or fault - Scalable runtime: Allows additional run time to be quickly added as needed - Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power - Network manageable: Provides remote management of the UPS over the network. - InfraStruXure Manager Compatible: Enables centralized management via the APC InfraStruXure Manager - SmartSlot: Customize UPS capabilities with management cards - LED status indicators: Quickly understand unit and power status with visual indicators - Serial Connectivity: Provides management of the UPS via a serial port - Plug-and-Play external batteries: Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS - Rack/Tower convertible: Protects the initial investment in the UPS when migrating from tower to rack-mount environment - Flash upgradeable firmware: Install maintenance releases of firmware remotely using FTP - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Predicitive failure notification: Provides early-warning fault analysis ensuring proactive component replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Audible alarms: Provides notification of changing utility power and UPS conditions - Frequency and voltage regulation: Gives higher application availability by correcting poor frequency and voltage conditions without using the battery - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Input power factor correction: Minimizes installation costs by enabling the use of smaller generators and cabling Technical Specifications - Output Power Capacity: 2100 Watts / 3000 VA - Max Configurable Powe

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 3000VA Step-Down Transformer - SURTD3000XLT-1TF3 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 3000VA Step-Down Transformer
SURTD3000XLT-1TF3
APC Smart-UPS RT 3000VA Step-Down Transformer SURTD3000XLT-1TF3
APC Smart-UPS RT 3000VA 208V w/ 208V to 120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Step-Down Transformer Features: - Automatic internal bypass: Supplies utility power to the connected loads in the event of a UPS overload condition or fault - Scalable runtime: Allows additional run time to be quickly added as needed - Intelligent battery management Maximizes battery performance, life, and reliability through intelligent, precision charging - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power - Network manageable: Provides remote management of the UPS over the network. - InfraStruXure Manager Compatible: Enables centralized management via the APC InfraStruXure Manager - SmartSlot: Customize UPS capabilities with management cards - LED status indicators: Quickly understand unit and power status with visual indicators - Serial Connectivity: Provides management of the UPS via a serial port - Plug-and-Play external batteries: Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS - Rack/Tower convertible: Protects the initial investment in the UPS when migrating from tower to rack-mount environment - Flash upgradeable firmware: Install maintenance releases of firmware remotely using FTP - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Predicitive failure notification: Provides early-warning fault analysis ensuring proactive component replacement - Disconnected battery notification: Warns when a battery is not available to provide backup power - Audible alarms: Provides notification of changing utility power and UPS conditions - Frequency and voltage regulation: Gives higher application availability by correcting poor frequency and voltage conditions without using the battery - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Input power factor correction: Minimizes installation costs by enabling the use of smaller generators and cabling Technical Specifications - Output Power Capacity: 2100 Watts / 3000 VA - Max Configurable Powe

APC Smart-UPS RT 3000VA 208V w/ 208V to 120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications.
Step-Down Transformer Features:
- Automatic internal bypass:
Supplies utility power to the connected loads in the event of a UPS overload condition or fault
- Scalable runtime:
Allows additional run time to be quickly added as needed
- Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging
- Hot-swappable batteries:
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Automatic restart of loads after UPS shutdown:
Automatically starts up the connected equipment upon the return of utility power
- Network manageable:
Provides remote management of the UPS over the network.
- InfraStruXure Manager Compatible:
Enables centralized management via the APC InfraStruXure Manager
- SmartSlot:
Customize UPS capabilities with management cards
- LED status indicators:
Quickly understand unit and power status with visual indicators
- Serial Connectivity:
Provides management of the UPS via a serial port
- Plug-and-Play external batteries:
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS
- Rack/Tower convertible:
Protects the initial investment in the UPS when migrating from tower to rack-mount environment
- Flash upgradeable firmware: Install maintenance releases of firmware remotely using FTP
- User-replaceable batteries:
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
- Automatic self-test:
Periodic battery self-test ensures early detection of a battery that needs to be replaced
- Predicitive failure notification:
Provides early-warning fault analysis ensuring proactive component replacement
- Disconnected battery notification:
Warns when a battery is not available to provide backup power
- Audible alarms: Provides notification of changing utility power and UPS conditions
- Frequency and voltage regulation:
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery
- Power conditioning:
Protects connected loads from surges, spikes, lightning, and other power disturbances
- Input power factor correction:
Minimizes installation costs by enabling the use of smaller generators and cabling
Technical Specifications
- Output Power Capacity:
2100 Watts / 3000 VA
- Max Configurable Powe

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number SURTD3000XLT-1TF3
Product Name APC Smart-UPS RT 3000VA Step-Down Transformer
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 119Y250 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details