TelephoneStuff.com Bogen Speaker Transformer T725

Description
Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts - Easily-accessed, stripped and tinned wire terminations - Small, compact, and cost-effective - Power Taps: 4, 2, 1, 1/2, 1/4, 1/8 watts - All wires are easily accessible - Frequency Response: 70 Hz to 10 kHz
Description
Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts - Easily-accessed, stripped and tinned wire terminations - Small, compact, and cost-effective - Power Taps: 4, 2, 1, 1/2, 1/4, 1/8 watts - All wires are easily accessible - Frequency Response: 70 Hz to 10 kHz

Suppliers

Company
Product
Description
Supplier Links
Bogen Speaker Transformer - T725 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Speaker Transformer
T725
Bogen Speaker Transformer T725
Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts - Easily-accessed, stripped and tinned wire terminations - Small, compact, and cost-effective - Power Taps: 4, 2, 1, 1/2, 1/4, 1/8 watts - All wires are easily accessible - Frequency Response: 70 Hz to 10 kHz

Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs.
Features:
- 4 watts
- Easily-accessed, stripped and tinned wire terminations
- Small, compact, and cost-effective
- Power Taps: 4, 2, 1, 1/2, 1/4, 1/8 watts
- All wires are easily accessible
- Frequency Response: 70 Hz to 10 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number T725
Product Name Bogen Speaker Transformer
Other Transformer Types / Applications Impedance Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 250 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-14X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
1:2 CORE & WIRE Transformer, 1500 - 6700 MHz, 50Ω - TCM2-672AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details