TelephoneStuff.com Aiphone 12V AC Transformer PT-1210N

Description
AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed - CSA certified - Power Output: AC 12V, 10VA (830mA) - Power Input: AC 120V, 60Hz - Power Consumption: 15W - Wiring Connection: Screw terminals
Description
AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed - CSA certified - Power Output: AC 12V, 10VA (830mA) - Power Input: AC 120V, 60Hz - Power Consumption: 15W - Wiring Connection: Screw terminals

Suppliers

Company
Product
Description
Supplier Links
Aiphone 12V AC Transformer - PT-1210N - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone 12V AC Transformer
PT-1210N
Aiphone 12V AC Transformer PT-1210N
AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed - CSA certified - Power Output: AC 12V, 10VA (830mA) - Power Input: AC 120V, 60Hz - Power Consumption: 15W - Wiring Connection: Screw terminals

AC 12V Transformer is a plug-in style power source used for intercom and door release applications.
Features:
- Class 2
- Compact
- Plug-in style power source
- UL listed
- CSA certified
- Power Output: AC 12V, 10VA (830mA)
- Power Input: AC 120V, 60Hz
- Power Consumption: 15W
- Wiring Connection: Screw terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number PT-1210N
Product Name Aiphone 12V AC Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Isolation Transformer - 1321-3TH330-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω - NCS1.5-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers