TelephoneStuff.com Bogen 600-Ohm Impedance-Matching Transformer TL600

Description
600-Ohm Plug-In Transformer for Power Amplifier. Features: - Provides balanced 600-ohm input match and isolation - impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier input - Transformer connections terminated in a keyed nine-pin miniature plug - Compact, plug-in design - Internal mumetal shielding - Frequency Response: 20 Hz to 20 kHz, ±1 dB - Hum Reduction: Mumetal shielding Compatible With: - Power Amplifier (Model #: BPA60) - HTA Series Power Amplifiers (Model #: HTA125A and HTA250A) - Power Amplifier (Model #: MT250D)
Description
600-Ohm Plug-In Transformer for Power Amplifier. Features: - Provides balanced 600-ohm input match and isolation - impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier input - Transformer connections terminated in a keyed nine-pin miniature plug - Compact, plug-in design - Internal mumetal shielding - Frequency Response: 20 Hz to 20 kHz, ±1 dB - Hum Reduction: Mumetal shielding Compatible With: - Power Amplifier (Model #: BPA60) - HTA Series Power Amplifiers (Model #: HTA125A and HTA250A) - Power Amplifier (Model #: MT250D)

Suppliers

Company
Product
Description
Supplier Links
Bogen 600-Ohm Impedance-Matching Transformer - TL600 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 600-Ohm Impedance-Matching Transformer
TL600
Bogen 600-Ohm Impedance-Matching Transformer TL600
600-Ohm Plug-In Transformer for Power Amplifier. Features: - Provides balanced 600-ohm input match and isolation - impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier input - Transformer connections terminated in a keyed nine-pin miniature plug - Compact, plug-in design - Internal mumetal shielding - Frequency Response: 20 Hz to 20 kHz, ±1 dB - Hum Reduction: Mumetal shielding Compatible With: - Power Amplifier (Model #: BPA60) - HTA Series Power Amplifiers (Model #: HTA125A and HTA250A) - Power Amplifier (Model #: MT250D)

600-Ohm Plug-In Transformer for Power Amplifier.
Features:
- Provides balanced 600-ohm input match and isolation
- impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier input
- Transformer connections terminated in a keyed nine-pin miniature plug
- Compact, plug-in design
- Internal mumetal shielding
- Frequency Response: 20 Hz to 20 kHz, ±1 dB
- Hum Reduction: Mumetal shielding
Compatible With:
- Power Amplifier (Model #: BPA60)
- HTA Series Power Amplifiers (Model #: HTA125A and HTA250A)
- Power Amplifier (Model #: MT250D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number TL600
Product Name Bogen 600-Ohm Impedance-Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182P60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details