TelephoneStuff.com Bogen Matching Transformer WMT1A

Description
Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment. Features: - Hi-Z, 10k-ohm primary impedance - Lo-Z, 600-ohm secondary impedance, balanced with center tap - Matches high-to-low impedance or low-to-high impedance - Adapts line level signals to microphone inputs - RCA connector for Hi-Z side - Screw terminals for Lo-Z side - Small steel enclosure with mounting ears allows easy mounting any place - No wiring or soldering required - May be used to provide a 600-ohm output from a Bogen mixer/pre-amplifier - Frequency Response: 50 Hz to 20 kHz
Description
Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment. Features: - Hi-Z, 10k-ohm primary impedance - Lo-Z, 600-ohm secondary impedance, balanced with center tap - Matches high-to-low impedance or low-to-high impedance - Adapts line level signals to microphone inputs - RCA connector for Hi-Z side - Screw terminals for Lo-Z side - Small steel enclosure with mounting ears allows easy mounting any place - No wiring or soldering required - May be used to provide a 600-ohm output from a Bogen mixer/pre-amplifier - Frequency Response: 50 Hz to 20 kHz

Suppliers

Company
Product
Description
Supplier Links
Bogen Matching Transformer - WMT1A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Matching Transformer
WMT1A
Bogen Matching Transformer WMT1A
Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment. Features: - Hi-Z, 10k-ohm primary impedance - Lo-Z, 600-ohm secondary impedance, balanced with center tap - Matches high-to-low impedance or low-to-high impedance - Adapts line level signals to microphone inputs - RCA connector for Hi-Z side - Screw terminals for Lo-Z side - Small steel enclosure with mounting ears allows easy mounting any place - No wiring or soldering required - May be used to provide a 600-ohm output from a Bogen mixer/pre-amplifier - Frequency Response: 50 Hz to 20 kHz

Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment.
Features:
- Hi-Z, 10k-ohm primary impedance
- Lo-Z, 600-ohm secondary impedance, balanced with center tap
- Matches high-to-low impedance or low-to-high impedance
- Adapts line level signals to microphone inputs
- RCA connector for Hi-Z side
- Screw terminals for Lo-Z side
- Small steel enclosure with mounting ears allows easy mounting any place
- No wiring or soldering required
- May be used to provide a 600-ohm output from a Bogen mixer/pre-amplifier
- Frequency Response: 50 Hz to 20 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number WMT1A
Product Name Bogen Matching Transformer
Other Transformer Types / Applications Impedance Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 1838328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω - TC16-161TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details