TelephoneStuff.com Bogen Transformer Balanced AUX Input Module TBL1S

Description
Transformer Balanced AUX Input Module supports different signal-source requirements, including the ability to interface to balanced and unbalanced high and low-impedance inputs, stereo or mono, telephone systems, and microphones. Features: - Transformer-isolated line-level input - Gain/trim control - Bass and treble controls - Gating with threshold and duration - Mute send and receive - Variable ducking level when muted/gated - Fade back from mute/gate - 4 Priority levels - Bus assignable - Pluggable screw terminal connections - Frequency Response: 10-40 kHz (+0/-3 dB) - Priority: Four Levels - Connector: Pluggable euro screw-type
Description
Transformer Balanced AUX Input Module supports different signal-source requirements, including the ability to interface to balanced and unbalanced high and low-impedance inputs, stereo or mono, telephone systems, and microphones. Features: - Transformer-isolated line-level input - Gain/trim control - Bass and treble controls - Gating with threshold and duration - Mute send and receive - Variable ducking level when muted/gated - Fade back from mute/gate - 4 Priority levels - Bus assignable - Pluggable screw terminal connections - Frequency Response: 10-40 kHz (+0/-3 dB) - Priority: Four Levels - Connector: Pluggable euro screw-type

Suppliers

Company
Product
Description
Supplier Links
Bogen Transformer Balanced AUX Input Module - TBL1S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Transformer Balanced AUX Input Module
TBL1S
Bogen Transformer Balanced AUX Input Module TBL1S
Transformer Balanced AUX Input Module supports different signal-source requirements, including the ability to interface to balanced and unbalanced high and low-impedance inputs, stereo or mono, telephone systems, and microphones. Features: - Transformer-isolated line-level input - Gain/trim control - Bass and treble controls - Gating with threshold and duration - Mute send and receive - Variable ducking level when muted/gated - Fade back from mute/gate - 4 Priority levels - Bus assignable - Pluggable screw terminal connections - Frequency Response: 10-40 kHz (+0/-3 dB) - Priority: Four Levels - Connector: Pluggable euro screw-type

Transformer Balanced AUX Input Module supports different signal-source requirements, including the ability to interface to balanced and unbalanced high and low-impedance inputs, stereo or mono, telephone systems, and microphones.
Features:
- Transformer-isolated line-level input
- Gain/trim control
- Bass and treble controls
- Gating with threshold and duration
- Mute send and receive
- Variable ducking level when muted/gated
- Fade back from mute/gate
- 4 Priority levels
- Bus assignable
- Pluggable screw terminal connections
- Frequency Response: 10-40 kHz (+0/-3 dB)
- Priority: Four Levels
- Connector: Pluggable euro screw-type

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number TBL1S
Product Name Bogen Transformer Balanced AUX Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BJ250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 250 VA
View Details
Multiple Secondary Chassis Mount Power Transformers - F-241U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details