TelephoneStuff.com Aiphone AC 15V Transformer PT-1211C

Description
AC 15V Transformer. Features: - Input voltage and capacity of 120V AC, 50 HZ - Output voltage of 15V AC - For use with Aiphone DA-1MD Master Handset Station - 10.5 VA
Description
AC 15V Transformer. Features: - Input voltage and capacity of 120V AC, 50 HZ - Output voltage of 15V AC - For use with Aiphone DA-1MD Master Handset Station - 10.5 VA

Suppliers

Company
Product
Description
Supplier Links
Aiphone AC 15V Transformer - PT-1211C - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone AC 15V Transformer
PT-1211C
Aiphone AC 15V Transformer PT-1211C
AC 15V Transformer. Features: - Input voltage and capacity of 120V AC, 50 HZ - Output voltage of 15V AC - For use with Aiphone DA-1MD Master Handset Station - 10.5 VA

AC 15V Transformer.
Features:
- Input voltage and capacity of 120V AC, 50 HZ
- Output voltage of 15V AC
- For use with Aiphone DA-1MD Master Handset Station
- 10.5 VA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number PT-1211C
Product Name Aiphone AC 15V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182S12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 4-1672209-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details