Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
TELEPHONESTUFF.COM
LT-1 -- AIPHONE MATCHING TRANSFORMER FOR 8 OHM HORN
TelephoneStuff.com
Aiphone Matching Transformer for 8 Ohm Horn
LT-1
Description
Matching Transformer for 8 Ohm Horns.
TelephoneStuff.com
Done
Description
Matching Transformer for 8 Ohm Horns.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Matching Transformer for 8 Ohm Horn
LT-1
Aiphone Matching Transformer for 8 Ohm Horn
LT-1
Matching Transformer for 8 Ohm Horns.
Matching Transformer for 8 Ohm Horns.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Transformers
Product Number
LT-1
Product Name
Aiphone Matching Transformer for 8 Ohm Horn
Other Transformer Types / Applications
Impedance Matching Transformer
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Toroidal Transformers
1243867
Specs
Mounting
Through hole
Standards
RoHS
View Details
Beckhoff Automation LLC
SCT4316-0025 | Ring-type current transformer, differential current type A, 25 A AC, size 3 New
Specs
Category
Power
View Details
Mini-Circuits
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
TC1-1TX+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
One to One
View Details
2
suppliers
Micross Components, Inc.
Video Isolation Transformer
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
Operating Frequency
6.00E6 Hz
View Details