TelephoneStuff.com APC Smart-UPS RT 3000VA RM 208V with Step-Down Transformer SURT3000RMXLT-1TF5

Description
Smart-UPS RT 3000VA RM 208V with Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Protects your data by supplying reliable, network-grade power - Double conversion on-line topology - An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems - Input 208V/ output 120V 208V - Interface port DB-25 RS-232 - Smart-Slot - Extended runtime model - Automatic restart of loads after UPS shutdown - Flash-upgradeable firmware - Network manageable - Frequency and voltage regulation - Resettable circuit breakers - Rack/Tower convertible - Power conditioning - Generator compatible
Description
Smart-UPS RT 3000VA RM 208V with Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Protects your data by supplying reliable, network-grade power - Double conversion on-line topology - An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems - Input 208V/ output 120V 208V - Interface port DB-25 RS-232 - Smart-Slot - Extended runtime model - Automatic restart of loads after UPS shutdown - Flash-upgradeable firmware - Network manageable - Frequency and voltage regulation - Resettable circuit breakers - Rack/Tower convertible - Power conditioning - Generator compatible

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 3000VA RM 208V with Step-Down Transformer - SURT3000RMXLT-1TF5 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 3000VA RM 208V with Step-Down Transformer
SURT3000RMXLT-1TF5
APC Smart-UPS RT 3000VA RM 208V with Step-Down Transformer SURT3000RMXLT-1TF5
Smart-UPS RT 3000VA RM 208V with Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Protects your data by supplying reliable, network-grade power - Double conversion on-line topology - An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems - Input 208V/ output 120V 208V - Interface port DB-25 RS-232 - Smart-Slot - Extended runtime model - Automatic restart of loads after UPS shutdown - Flash-upgradeable firmware - Network manageable - Frequency and voltage regulation - Resettable circuit breakers - Rack/Tower convertible - Power conditioning - Generator compatible

Smart-UPS RT 3000VA RM 208V with Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications.
Features:
- Protects your data by supplying reliable, network-grade power
- Double conversion on-line topology
- An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems
- Input 208V/ output 120V 208V
- Interface port DB-25 RS-232
- Smart-Slot
- Extended runtime model
- Automatic restart of loads after UPS shutdown
- Flash-upgradeable firmware
- Network manageable
- Frequency and voltage regulation
- Resettable circuit breakers
- Rack/Tower convertible
- Power conditioning
- Generator compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number SURT3000RMXLT-1TF5
Product Name APC Smart-UPS RT 3000VA RM 208V with Step-Down Transformer
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TC1-1-13MG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Chassis Mount Transformer, 24Va; Chassis Mount Transformer Type Triad Magnetics - 94F8666 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 60 Hz
Output Voltage 12 volts
View Details