TelephoneStuff.com Bogen Relay Input/Output Transformer-Balanced Module RIO1S

Description
Relay Input/Output Module provides a convenient way to integrate a Power Vector amplifier with a PCM zone paging system. Features: - Transformer-isolated , balanced line-level input - 600-ohm or 10k (jumper selectable) input impedance - Transformer-isolated , balanced line-level output- - 8-ohm, 750mW output - Input and output level controls - Relay responds to jumper selectable priority level - External control of priority muting buses - N.O. or N.C. jumper-sleectable relay contacts - Input can be muted from higher priority modules, with signal fade back - Output (normally gate) can synched with priority relay operation - Output gating can be defeated via jumper - RJ11 connection with line output dedicated N.O. relay contact (allows for easy connection to O/R port of Bogen telephone paging interfaces
Description
Relay Input/Output Module provides a convenient way to integrate a Power Vector amplifier with a PCM zone paging system. Features: - Transformer-isolated , balanced line-level input - 600-ohm or 10k (jumper selectable) input impedance - Transformer-isolated , balanced line-level output- - 8-ohm, 750mW output - Input and output level controls - Relay responds to jumper selectable priority level - External control of priority muting buses - N.O. or N.C. jumper-sleectable relay contacts - Input can be muted from higher priority modules, with signal fade back - Output (normally gate) can synched with priority relay operation - Output gating can be defeated via jumper - RJ11 connection with line output dedicated N.O. relay contact (allows for easy connection to O/R port of Bogen telephone paging interfaces

Suppliers

Company
Product
Description
Supplier Links
Bogen Relay Input/Output Transformer-Balanced Module - RIO1S - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Relay Input/Output Transformer-Balanced Module
RIO1S
Bogen Relay Input/Output Transformer-Balanced Module RIO1S
Relay Input/Output Module provides a convenient way to integrate a Power Vector amplifier with a PCM zone paging system. Features: - Transformer-isolated , balanced line-level input - 600-ohm or 10k (jumper selectable) input impedance - Transformer-isolated , balanced line-level output- - 8-ohm, 750mW output - Input and output level controls - Relay responds to jumper selectable priority level - External control of priority muting buses - N.O. or N.C. jumper-sleectable relay contacts - Input can be muted from higher priority modules, with signal fade back - Output (normally gate) can synched with priority relay operation - Output gating can be defeated via jumper - RJ11 connection with line output dedicated N.O. relay contact (allows for easy connection to O/R port of Bogen telephone paging interfaces

Relay Input/Output Module provides a convenient way to integrate a Power Vector amplifier with a PCM zone paging system.
Features:
- Transformer-isolated, balanced line-level input
- 600-ohm or 10k (jumper selectable) input impedance
- Transformer-isolated, balanced line-level output-
- 8-ohm, 750mW output
- Input and output level controls
- Relay responds to jumper selectable priority level
- External control of priority muting buses
- N.O. or N.C. jumper-sleectable relay contacts
- Input can be muted from higher priority modules, with signal fade back
- Output (normally gate) can synched with priority relay operation
- Output gating can be defeated via jumper
- RJ11 connection with line output dedicated N.O. relay contact (allows for easy connection to O/R port of Bogen telephone paging interfaces

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Transformers
Product Number RIO1S
Product Name Bogen Relay Input/Output Transformer-Balanced Module
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details
Chassis Mounting Transformers - 1237395 - RS Components, Ltd.
Specs
Mounting Chassis; Panel
Standards RoHS
View Details