Pulse Electronics Corporation Current Sense Magnetic PM2172NL

Description
SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height
Datasheet
Description
SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - PM2172NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
PM2172NL
Current Sense Magnetic PM2172NL
SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height

SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Transformers
Product Number PM2172NL
Product Name Current Sense Magnetic
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611469-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers