Pulse Electronics Corporation Switch Mode Transformer PG1054.400NL

Description
EEL12 series THT PFC Flyback Transformer, Reinforced Insulation and 3,000V Isolation, up to 23W
Request a Quote Datasheet
Description
EEL12 series THT PFC Flyback Transformer, Reinforced Insulation and 3,000V Isolation, up to 23W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PG1054.400NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PG1054.400NL
Switch Mode Transformer PG1054.400NL
EEL12 series THT PFC Flyback Transformer, Reinforced Insulation and 3,000V Isolation, up to 23W

EEL12 series THT PFC Flyback Transformer, Reinforced Insulation and 3,000V Isolation, up to 23W

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1207482-PG1054.400NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1207482-PG1054.400NL
Transformers - Pulse Transformers 1207482-PG1054.400NL
Win Source Part Number: 1207482-PG1054.400NL Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PG1054.400NL Product Status: Obsolete

Win Source Part Number: 1207482-PG1054.400NL
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-PG1054.400NL
Product Status: Obsolete

Buy Now

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Transformers Transformers
Product Number PG1054.400NL 1207482-PG1054.400NL
Product Name Switch Mode Transformer Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details