Pulse Electronics Corporation Current Sense Magnetic PH9494.300NLT

Description
PH9494.XXXNLT EE8 SMD Platform, Up to 30A
Datasheet
Description
PH9494.XXXNLT EE8 SMD Platform, Up to 30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - PH9494.300NLT - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
PH9494.300NLT
Current Sense Magnetic PH9494.300NLT
PH9494.XXXNLT EE8 SMD Platform, Up to 30A

PH9494.XXXNLT EE8 SMD Platform, Up to 30A

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Transformers
Product Number PH9494.300NLT
Product Name Current Sense Magnetic
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP5 Series Hexa-Path Magnetics - HP5-0083 HP5-0083LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details