Pulse Electronics Corporation Pulse Transformers - BX4044 BX4044

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744953-BX4044 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Reference case: module Reference Date Code: 0418+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744953-BX4044 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Reference case: module Reference Date Code: 0418+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - BX4044 - 744953-BX4044 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4044
744953-BX4044
Pulse Transformers - BX4044 744953-BX4044
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744953-BX4044 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Reference case: module Reference Date Code: 0418+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 744953-BX4044
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Reference case: module
Reference Date Code: 0418+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 744953-BX4044
Product Name Pulse Transformers - BX4044
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A129371-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers