Pulse Electronics Corporation Pulse Transformers - H1089NL H1089NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178118-H1089NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.11 oz (3.13g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178118-H1089NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.11 oz (3.13g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1089NL - 1178118-H1089NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1089NL
1178118-H1089NL
Pulse Transformers - H1089NL 1178118-H1089NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178118-H1089NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.11 oz (3.13g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178118-H1089NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.11 oz (3.13g)
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Parts Dimension: 1.000" L x 0.390" W (25.40mm x 9.91mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1178118-H1089NL
Product Name Pulse Transformers - H1089NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-100E CST4835-100EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details