Pulse Electronics Corporation Pulse Transformers - H0013FNLT H0013FNLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810137-H0013FNLT Packaging: Reel Mounting Style: SMD Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.488" L x 0.365" W (12.40mm x 9.27mm) Height - Seated (Maximum): 0.073" (1.85mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810137-H0013FNLT Packaging: Reel Mounting Style: SMD Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.488" L x 0.365" W (12.40mm x 9.27mm) Height - Seated (Maximum): 0.073" (1.85mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H0013FNLT - 810137-H0013FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H0013FNLT
810137-H0013FNLT
Pulse Transformers - H0013FNLT 810137-H0013FNLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 810137-H0013FNLT Packaging: Reel Mounting Style: SMD Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.488" L x 0.365" W (12.40mm x 9.27mm) Height - Seated (Maximum): 0.073" (1.85mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 810137-H0013FNLT
Packaging: Reel
Mounting Style: SMD
Inductance: 350μH
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.488" L x 0.365" W (12.40mm x 9.27mm)
Height - Seated (Maximum): 0.073" (1.85mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformer - 166-H0013FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H0013FNLT
Pulse Transformer 166-H0013FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H0013FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0013FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H0013FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0013FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H0013FNLT
Transformers - Pulse Transformers H0013FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 810137-H0013FNLT 166-H0013FNLT H0013FNLT
Product Name Pulse Transformers - H0013FNLT Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-050L CST2010-050LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3076-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details