Pulse Electronics Corporation Pulse Transformer H0068CNL

Description
TRANSFORMER Product overview: H0068CNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0068CNL can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMER Product overview: H0068CNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0068CNL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H0068CNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H0068CNL
Pulse Transformer 166-H0068CNL
TRANSFORMER Product overview: H0068CNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0068CNL can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: H0068CNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0068CNL can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - H0068CNL - 873109-H0068CNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H0068CNL
873109-H0068CNL
Pulse Transformers - H0068CNL 873109-H0068CNL
Manufacturer: Pulse Win Source Part Number: 873109-H0068CNL Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 873109-H0068CNL
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Shenzhen, China
Transformers - Pulse Transformers
H0068CNL
Transformers - Pulse Transformers H0068CNL
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 166-H0068CNL 873109-H0068CNL H0068CNL
Product Name Pulse Transformer Pulse Transformers - H0068CNL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - DA2032-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337824-4-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers