Pulse Electronics Corporation Pulse Transformers - FL1012NL FL1012NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 714248-FL1012NL Packaging: Tube Mounting Style: Through Hole Transformer Type: LAN Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.338" (8.59mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.995" L x 0.395" W (25.28mmx 10.03mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 714248-FL1012NL Packaging: Tube Mounting Style: Through Hole Transformer Type: LAN Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.338" (8.59mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.995" L x 0.395" W (25.28mmx 10.03mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - FL1012NL - 714248-FL1012NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - FL1012NL
714248-FL1012NL
Pulse Transformers - FL1012NL 714248-FL1012NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 714248-FL1012NL Packaging: Tube Mounting Style: Through Hole Transformer Type: LAN Categories: Transformers Status: Obsolete Height - Seated (Maximum): 0.338" (8.59mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.995" L x 0.395" W (25.28mmx 10.03mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 714248-FL1012NL
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: LAN
Categories: Transformers
Status: Obsolete
Height - Seated (Maximum): 0.338" (8.59mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.995" L x 0.395" W (25.28mmx 10.03mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
FL1012NL
Transformers - Pulse Transformers FL1012NL
MODULE FILTER SNGL LAN 16PIN TH

MODULE FILTER SNGL LAN 16PIN TH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 714248-FL1012NL FL1012NL
Product Name Pulse Transformers - FL1012NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Chokes & Reactors - 155B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-500-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers