Pulse Electronics Corporation Pulse Transformers - BX4131WT BX4131WT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744955-BX4131WT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 0711+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744955-BX4131WT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 0711+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - BX4131WT - 744955-BX4131WT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4131WT
744955-BX4131WT
Pulse Transformers - BX4131WT 744955-BX4131WT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744955-BX4131WT Manufacturer Homepage: www.pulseeng.com Reference case: SMD Reference Date Code: 0711+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 744955-BX4131WT
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD
Reference Date Code: 0711+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 744955-BX4131WT
Product Name Pulse Transformers - BX4131WT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details