Pulse Electronics Corporation Pulse Transformers - H1060NL H1060NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178111-H1060NL Packaging: Bulk Mounting Style: SMD Transformer Type: LAN Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178111-H1060NL Packaging: Bulk Mounting Style: SMD Transformer Type: LAN Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1060NL - 1178111-H1060NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1060NL
1178111-H1060NL
Pulse Transformers - H1060NL 1178111-H1060NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178111-H1060NL Packaging: Bulk Mounting Style: SMD Transformer Type: LAN Weight: 0.14 oz (3.99g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178111-H1060NL
Packaging: Bulk
Mounting Style: SMD
Transformer Type: LAN
Weight: 0.14 oz (3.99g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Buy Now
Quad Pulse Transformer - 166-H1060NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Pulse Transformer
166-H1060NL
Quad Pulse Transformer 166-H1060NL
MODULE XFRMR QUAD ETHR LAN40SOIC Product overview: H1060NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1060NL can be used for catalog matching and distributor lookup.

MODULE XFRMR QUAD ETHR LAN40SOIC Product overview: H1060NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1060NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H1060NL
Transformers - Pulse Transformers H1060NL
MODULE XFRMR QUAD ETHR LAN40SOIC

MODULE XFRMR QUAD ETHR LAN40SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1060NL
Audio Transformers / Signal Transformers H1060NL
Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 4-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1178111-H1060NL 166-H1060NL H1060NL H1060NL
Product Name Pulse Transformers - H1060NL Quad Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 149Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers