Pulse Electronics Corporation Pulse Transformer BX4059

Description
IC CHIP Product overview: BX4059 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4059 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CHIP Product overview: BX4059 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4059 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-BX4059 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-BX4059
Pulse Transformer 166-BX4059
IC CHIP Product overview: BX4059 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4059 can be used for catalog matching and distributor lookup.

IC CHIP Product overview: BX4059 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4059 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - BX4059 - 730164-BX4059 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4059
730164-BX4059
Pulse Transformers - BX4059 730164-BX4059
Manufacturer: Pulse Electronics Network Win Source Part Number: 730164-BX4059 Part Status: Obsolete Categories: Transformers Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Pulse Electronics Network
Win Source Part Number: 730164-BX4059
Part Status: Obsolete
Categories: Transformers
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-BX4059 730164-BX4059
Product Name Pulse Transformer Pulse Transformers - BX4059
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-1609089-5 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details