Pulse Electronics Corporation Pulse Transformers - E2457NLT E2457NLT

Description
Manufacturer: Pulse Win Source Part Number: 869986-E2457NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 869986-E2457NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - E2457NLT - 869986-E2457NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - E2457NLT
869986-E2457NLT
Pulse Transformers - E2457NLT 869986-E2457NLT
Manufacturer: Pulse Win Source Part Number: 869986-E2457NLT Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 869986-E2457NLT
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
E2457NLT
Transformers - Pulse Transformers E2457NLT
XFRMR ISOL 10BASE-T 1:1.41 SMD

XFRMR ISOL 10BASE-T 1:1.41 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 869986-E2457NLT E2457NLT
Product Name Pulse Transformers - E2457NLT Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Through Hole Wideband RF Transformers - WB9-1L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details