Pulse Electronics Corporation Pulse Transformers - EX2001T EX2001T

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 774285-EX2001T Series: * Packaging: Reel package Mounting: SMD Family Name: EX2001 Categories: Transformers Dimension: 0.930" L x 0.390" W (23.62mm x 9.91mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): EX2001NLT; Introduction Date: July 25, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 774285-EX2001T Series: * Packaging: Reel package Mounting: SMD Family Name: EX2001 Categories: Transformers Dimension: 0.930" L x 0.390" W (23.62mm x 9.91mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): EX2001NLT; Introduction Date: July 25, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - EX2001T - 774285-EX2001T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - EX2001T
774285-EX2001T
Pulse Transformers - EX2001T 774285-EX2001T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 774285-EX2001T Series: * Packaging: Reel package Mounting: SMD Family Name: EX2001 Categories: Transformers Dimension: 0.930" L x 0.390" W (23.62mm x 9.91mm) Height - Seated (Maximum): 0.230" (5.84mm) Alternative Parts (Cross-Reference): EX2001NLT; Introduction Date: July 25, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 774285-EX2001T
Series: *
Packaging: Reel package
Mounting: SMD
Family Name: EX2001
Categories: Transformers
Dimension: 0.930" L x 0.390" W (23.62mm x 9.91mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Alternative Parts (Cross-Reference): EX2001NLT;
Introduction Date: July 25, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
EX2001T
Transformers - Pulse Transformers EX2001T
PULSE XFMR

PULSE XFMR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 774285-EX2001T EX2001T
Product Name Pulse Transformers - EX2001T Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Isolation Transformer - 1321-3TH145-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
3A Pulse Transformer - 166-3EHQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
1:4 CORE & WIRE Transformer, 20 - 600 MHz, 50Ω - TX4-62HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers