Pulse Electronics Corporation Pulse Transformers - H1102NLST H1102NLST

Description
Manufacturer: Pulse Win Source Part Number: 919937-H1102NLST Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 919937-H1102NLST Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1102NLST - 919937-H1102NLST - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1102NLST
919937-H1102NLST
Pulse Transformers - H1102NLST 919937-H1102NLST
Manufacturer: Pulse Win Source Part Number: 919937-H1102NLST Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited)

Manufacturer: Pulse
Win Source Part Number: 919937-H1102NLST
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformer - 166-H1102NLST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1102NLST
Pulse Transformer 166-H1102NLST
TRANSFORMER Product overview: H1102NLST from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1102NLST can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: H1102NLST from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1102NLST can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
H1102NLST
Transformers - Pulse Transformers H1102NLST
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 919937-H1102NLST 166-H1102NLST H1102NLST
Product Name Pulse Transformers - H1102NLST Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5485-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Chokes & Reactors - 156R - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers