Pulse Electronics Corporation SMD Pulse Transformer E2466NLT

Description
XFRMR ISOL 10BASE-T 1:2 SMD Product overview: E2466NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2466NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR ISOL 10BASE-T 1:2 SMD Product overview: E2466NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2466NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pulse Transformer - 166-E2466NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-E2466NLT
SMD Pulse Transformer 166-E2466NLT
XFRMR ISOL 10BASE-T 1:2 SMD Product overview: E2466NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2466NLT can be used for catalog matching and distributor lookup.

XFRMR ISOL 10BASE-T 1:2 SMD Product overview: E2466NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2466NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1203057-E2466NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1203057-E2466NLT
Transformers - Pulse Transformers 1203057-E2466NLT
Win Source Part Number: 1203057-E2466NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 20µH, 100µH Height - Seated (Max): 0.245" (6.22mm) Standard Package: 600 Mounting: SMD (SMT) Weight: 0.03 oz (0.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1203057-E2466NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 20µH, 100µH
Height - Seated (Max): 0.245" (6.22mm)
Standard Package: 600
Mounting: SMD (SMT)
Weight: 0.03 oz (0.85 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
E2466NLT
Transformers - Pulse Transformers E2466NLT
XFRMR ISOL 10BASE-T 1:2 SMD

XFRMR ISOL 10BASE-T 1:2 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-E2466NLT 1203057-E2466NLT E2466NLT
Product Name SMD Pulse Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Multi-Tap Transformer - 1497-A-M4-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
PC Mount Split Pack™ Power Transformers - F24-500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details