Pulse Electronics Corporation XDSL TRANSFORMER BX4286LNL

Description
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.
Request a Quote Datasheet
Description
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XDSL TRANSFORMER - BX4286LNL - Pulse Electronics Corporation
San Diego, CA, USA
XDSL TRANSFORMER
BX4286LNL
XDSL TRANSFORMER BX4286LNL
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.

We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets.
These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance, small footprints and available THT and SMT package options.

Supplier's Site Datasheet
100UH Pulse Transformer - 166-BX4286LNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH Pulse Transformer
166-BX4286LNL
100UH Pulse Transformer 166-BX4286LNL
PULSE XFMR 1.4:1 100UH Product overview: BX4286LNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4286LNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1.4:1 100UH Product overview: BX4286LNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4286LNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - BX4286LNL - 1156530-BX4286LNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4286LNL
1156530-BX4286LNL
Pulse Transformers - BX4286LNL 1156530-BX4286LNL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1156530-BX4286LNL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1156530-BX4286LNL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number BX4286LNL 166-BX4286LNL 1156530-BX4286LNL
Product Name XDSL TRANSFORMER 100UH Pulse Transformer Pulse Transformers - BX4286LNL
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
GA3568, HA3809 Flyback Transformers for Akros AS1135 PoE Controller - GA3568-DL GA3568-DLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details