Pulse Electronics Corporation Pulse Transformers - FL1012 FL1012

Description
Manufacturer: Pulse Win Source Part Number: 919150-FL1012 Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 919150-FL1012 Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - FL1012 - 919150-FL1012 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - FL1012
919150-FL1012
Pulse Transformers - FL1012 919150-FL1012
Manufacturer: Pulse Win Source Part Number: 919150-FL1012 Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 919150-FL1012
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet
Pulse Transformers - FL1012 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
FL1012
Pulse Transformers FL1012
MODULE FILTER SNGL LAN 16PIN TH

MODULE FILTER SNGL LAN 16PIN TH

Supplier's Site
Futian, China
Transformers - Pulse Transformers
FL1012
Transformers - Pulse Transformers FL1012
MODULE FILTER SNGL LAN 16PIN TH

MODULE FILTER SNGL LAN 16PIN TH

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 919150-FL1012 FL1012 FL1012
Product Name Pulse Transformers - FL1012 Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Specs
Category Signal
Mounting PCB/SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers