Pulse Electronics Corporation RF Transformer CX2072NL

Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Datasheet
Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transformer - CX2072NL - Pulse Electronics Corporation
San Diego, CA, USA
RF Transformer
CX2072NL
RF Transformer CX2072NL
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C

Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints.
RF Transformer Features:

  • RoHS Compliant
  • SMT & Leadless SMT Package Options
  • Multiple Frequency Ranges
  • Low Cost Construction
  • Compact Design
  • High Capacity Production
  • Extended Temperature -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Transformers
Product Number CX2072NL
Product Name RF Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Standard Transformer - 1497-B-BAJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Audio Transformers - 1237229 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details