Pulse Electronics Corporation Ethernet Transformer H1190NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1190NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1190NL
Ethernet Transformer H1190NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Transformers
Product Number H1190NL
Product Name Ethernet Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
B0863-B Transformer for PoE Powered Devices - B0863-BL B0863-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Control Circuit Transformer - 1497A-A7-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details
Chassis Mounting Transformers - 1237392 - RS Components, Ltd.
Specs
Mounting Chassis; Panel
Standards RoHS
View Details