Pulse Electronics Corporation Balun CX2043LNLT

Description
RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module
Request a Quote Datasheet
Description
RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 553-2738-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module

RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module

Buy Now Datasheet
Balun - 553-2738-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module

RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module

Buy Now Datasheet
Balun - 553-2738-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module

RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CX2043LNLT
Audio Transformers / Signal Transformers CX2043LNLT
Audio Transformers / Signal Transformers SMD Wideband RF Xfmr 75Ohms

Audio Transformers / Signal Transformers SMD Wideband RF Xfmr 75Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 553-2738-1-ND CX2043LNLT
Product Name Balun Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details