Pulse Electronics Corporation Ethernet Transformer H1200NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

H1200NL is a dual-port 10/100Base-TX transformer module designed for use with transceivers requiring 1:1 transmit and receive turns ratios. It is packaged for surface mount and operates within a temperature range of 0°C to +70°C. The part meets IEEE 802.3 specifications and has a HiPot rating of 1500 Vrms. Insertion loss is -1.0 dB typical from 0.1 to 100 MHz, with return loss and crosstalk values specified across frequency bands up to 200 MHz. It supports AutoMDIX applications and has a moisture sensitivity level (MSL) of 4. The device weighs 4.0 grams (typical) and is available in tape and reel (250/reel) or tube (15/tube) packaging.

Datasheet Summary
Powered by GS/AI

H1200NL is a dual-port 10/100Base-TX transformer module designed for use with transceivers requiring 1:1 transmit and receive turns ratios. It is packaged for surface mount and operates within a temperature range of 0°C to +70°C. The part meets IEEE 802.3 specifications and has a HiPot rating of 1500 Vrms. Insertion loss is -1.0 dB typical from 0.1 to 100 MHz, with return loss and crosstalk values specified across frequency bands up to 200 MHz. It supports AutoMDIX applications and has a moisture sensitivity level (MSL) of 4. The device weighs 4.0 grams (typical) and is available in tape and reel (250/reel) or tube (15/tube) packaging.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1200NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1200NL
Ethernet Transformer H1200NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Dual Pulse Transformer - 166-H1200NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-H1200NL
Dual Pulse Transformer 166-H1200NL
MODULE TRANSFRMR DUAL LAN 10/100 Product overview: H1200NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1200NL can be used for catalog matching and distributor lookup.

MODULE TRANSFRMR DUAL LAN 10/100 Product overview: H1200NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1200NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H1200NL
Transformers - Pulse Transformers H1200NL
MODULE TRANSFRMR DUAL LAN 10/100

MODULE TRANSFRMR DUAL LAN 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1200NL
Audio Transformers / Signal Transformers H1200NL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number H1200NL 166-H1200NL H1200NL H1200NL
Product Name Ethernet Transformer Dual Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details