Pulse Electronics Corporation Transformers - Pulse Transformers G2PM109N LF

Description
Win Source Part Number: 1060134-G2PM109N LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.433" (11.00mm) Standard Package: 864 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.106" L x 0.437" W (28.10mm x 11.10mm) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-G2PM109NLF
Request a Quote
Description
Win Source Part Number: 1060134-G2PM109N LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.433" (11.00mm) Standard Package: 864 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.106" L x 0.437" W (28.10mm x 11.10mm) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-G2PM109NLF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1060134-G2PM109N LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1060134-G2PM109N LF
Transformers - Pulse Transformers 1060134-G2PM109N LF
Win Source Part Number: 1060134-G2PM109N LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.433" (11.00mm) Standard Package: 864 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.106" L x 0.437" W (28.10mm x 11.10mm) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-G2PM109NLF

Win Source Part Number: 1060134-G2PM109N LF
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 864
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.106" L x 0.437" W (28.10mm x 11.10mm)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-G2PM109NLF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1060134-G2PM109N LF
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CSX7030 Series SMT Current Sense Transformers - CSX7030-100 - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 50 VA
View Details