Pulse Electronics Corporation Pulse Transformers - H1060NLT H1060NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775488-H1060NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.14 oz (3.99g) Family Name: H1060 Categories: Transformers Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm) Height - Seated (Maximum): 0.230" (5.84mm) Introduction Date: August 04, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775488-H1060NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.14 oz (3.99g) Family Name: H1060 Categories: Transformers Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm) Height - Seated (Maximum): 0.230" (5.84mm) Introduction Date: August 04, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1060NLT - 775488-H1060NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1060NLT
775488-H1060NLT
Pulse Transformers - H1060NLT 775488-H1060NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775488-H1060NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.14 oz (3.99g) Family Name: H1060 Categories: Transformers Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm) Height - Seated (Maximum): 0.230" (5.84mm) Introduction Date: August 04, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 775488-H1060NLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting: SMD
Weight: 0.14 oz (3.99g)
Family Name: H1060
Categories: Transformers
Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Introduction Date: August 04, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformer - 166-H1060NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1060NLT
Pulse Transformer 166-H1060NLT
XFRMR MODULE 4PORT 1:1 10/100 Product overview: H1060NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1060NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE 4PORT 1:1 10/100 Product overview: H1060NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1060NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H1060NLT
Transformers - Pulse Transformers H1060NLT
XFRMR MODULE 4PORT 1:1 10/100

XFRMR MODULE 4PORT 1:1 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1060NLT
Audio Transformers / Signal Transformers H1060NLT
Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 4-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 775488-H1060NLT 166-H1060NLT H1060NLT H1060NLT
Product Name Pulse Transformers - H1060NLT Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details