Pulse Electronics Corporation Pulse Transformers - E2023FNLT E2023FNLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1170524-E2023FNLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1170524-E2023FNLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - E2023FNLT - 1170524-E2023FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - E2023FNLT
1170524-E2023FNLT
Pulse Transformers - E2023FNLT 1170524-E2023FNLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1170524-E2023FNLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1170524-E2023FNLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
SMD Pulse Transformer - 166-E2023FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-E2023FNLT
SMD Pulse Transformer 166-E2023FNLT
XFRMR LAN ISOL 10BASET 1:2.5 SMD Product overview: E2023FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2023FNLT can be used for catalog matching and distributor lookup.

XFRMR LAN ISOL 10BASET 1:2.5 SMD Product overview: E2023FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2023FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
E2023FNLT
Transformers - Pulse Transformers E2023FNLT
XFRMR LAN ISOL 10BASET 1:2.5 SMD

XFRMR LAN ISOL 10BASET 1:2.5 SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
E2023FNLT
Audio Transformers / Signal Transformers E2023FNLT
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .6Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .6Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1170524-E2023FNLT 166-E2023FNLT E2023FNLT E2023FNLT
Product Name Pulse Transformers - E2023FNLT SMD Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 76RL-152 - Galco Industrial Electronics
Specs
Category Power
View Details