Pulse Electronics Corporation Electronic Surplus - H1068NL H1068NL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178114-H1068NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178114-H1068NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H1068NL - 1178114-H1068NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H1068NL
1178114-H1068NL
Electronic Surplus - H1068NL 1178114-H1068NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178114-H1068NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99g) Categories: Transformers Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178114-H1068NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.14 oz (3.99g)
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1178114-H1068NL
Product Name Electronic Surplus - H1068NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
C1099 Flyback Transformer for Maxim MAX5941A PoE Interface - C1099-AL C1099-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
CCT Standard Transformer - 1497-B-HXJX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Toroidal Transformers - 1243868 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details