Pulse Electronics Corporation Transformers - Pulse Transformers BX2577LNL

Description
Win Source Part Number: 1196810-BX2577LNL Category: Transformers>Pulse Transformers Package: Tray Transformer Type: ADSL Inductance: 701µH Height - Seated (Max): 0.492" (12.50mm) Standard Package: 60 Mounting: SMD (SMT) Weight: 0.23 oz (6.55 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.622" W (13.65mm x 15.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1196810-BX2577LNL Category: Transformers>Pulse Transformers Package: Tray Transformer Type: ADSL Inductance: 701µH Height - Seated (Max): 0.492" (12.50mm) Standard Package: 60 Mounting: SMD (SMT) Weight: 0.23 oz (6.55 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.622" W (13.65mm x 15.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1196810-BX2577LNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1196810-BX2577LNL
Transformers - Pulse Transformers 1196810-BX2577LNL
Win Source Part Number: 1196810-BX2577LNL Category: Transformers>Pulse Transformers Package: Tray Transformer Type: ADSL Inductance: 701µH Height - Seated (Max): 0.492" (12.50mm) Standard Package: 60 Mounting: SMD (SMT) Weight: 0.23 oz (6.55 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.622" W (13.65mm x 15.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1196810-BX2577LNL
Category: Transformers>Pulse Transformers
Package: Tray
Transformer Type: ADSL
Inductance: 701µH
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 60
Mounting: SMD (SMT)
Weight: 0.23 oz (6.55 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.537" L x 0.622" W (13.65mm x 15.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
BX2577LNL
Transformers - Pulse Transformers BX2577LNL
XFRMR ADSL FOR GLOBESPAN CPE CHP

XFRMR ADSL FOR GLOBESPAN CPE CHP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1196810-BX2577LNL BX2577LNL
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details