Pulse Electronics Corporation Pulse Transformers - EX2001QNL EX2001QNL

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 745693-EX2001QNL Manufacturer Homepage: www.pulseeng.com Reference case: SOP Reference Date Code: 2006+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 745693-EX2001QNL Manufacturer Homepage: www.pulseeng.com Reference case: SOP Reference Date Code: 2006+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - EX2001QNL - 745693-EX2001QNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - EX2001QNL
745693-EX2001QNL
Pulse Transformers - EX2001QNL 745693-EX2001QNL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 745693-EX2001QNL Manufacturer Homepage: www.pulseeng.com Reference case: SOP Reference Date Code: 2006+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 745693-EX2001QNL
Manufacturer Homepage: www.pulseeng.com
Reference case: SOP
Reference Date Code: 2006+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
EX2001QNL
Transformers - Pulse Transformers EX2001QNL
MODULE 10BASE-T INTRFACE 1:1 SMD

MODULE 10BASE-T INTRFACE 1:1 SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
EX2001QNL
Audio Transformers / Signal Transformers EX2001QNL
Audio Transformers / Signal Transformers 10Base-T Intrfce SMD 1-Port

Audio Transformers / Signal Transformers 10Base-T Intrfce SMD 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 745693-EX2001QNL EX2001QNL EX2001QNL
Product Name Pulse Transformers - EX2001QNL Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Control Circuit Transformer - 1497A-A10-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details
Step Down Transformers - 1672324-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers