Pulse Electronics Corporation Pulse Transformers - H1019NLT H1019NLT

Description
Manufacturer: Pulse Win Source Part Number: 873111-H1019NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 873111-H1019NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1019NLT - 873111-H1019NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1019NLT
873111-H1019NLT
Pulse Transformers - H1019NLT 873111-H1019NLT
Manufacturer: Pulse Win Source Part Number: 873111-H1019NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 873111-H1019NLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1019NLT
Audio Transformers / Signal Transformers H1019NLT
Audio Transformers / Signal Transformers 10/100Base-T SMD 1Ohm 1-Port

Audio Transformers / Signal Transformers 10/100Base-T SMD 1Ohm 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1019NLT
Transformers - Pulse Transformers H1019NLT
XFRMR MODULE 1PORT 1:1 10/100

XFRMR MODULE 1PORT 1:1 10/100

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 873111-H1019NLT H1019NLT H1019NLT
Product Name Pulse Transformers - H1019NLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1611456-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details