Pulse Electronics Corporation Pulse Transformers - BX4286LNLT BX4286LNLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744957-BX4286LNLT Manufacturer Homepage: www.pulseeng.com Reference case: SOP Reference Date Code: 1206+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744957-BX4286LNLT Manufacturer Homepage: www.pulseeng.com Reference case: SOP Reference Date Code: 1206+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - BX4286LNLT - 744957-BX4286LNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - BX4286LNLT
744957-BX4286LNLT
Pulse Transformers - BX4286LNLT 744957-BX4286LNLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 744957-BX4286LNLT Manufacturer Homepage: www.pulseeng.com Reference case: SOP Reference Date Code: 1206+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 744957-BX4286LNLT
Manufacturer Homepage: www.pulseeng.com
Reference case: SOP
Reference Date Code: 1206+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
SMD Pulse Transformer - 166-BX4286LNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-BX4286LNLT
SMD Pulse Transformer 166-BX4286LNLT
TRANSFORMER SMD Product overview: BX4286LNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4286LNLT can be used for catalog matching and distributor lookup.

TRANSFORMER SMD Product overview: BX4286LNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-BX4286LNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 744957-BX4286LNLT 166-BX4286LNLT
Product Name Pulse Transformers - BX4286LNLT SMD Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 154M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers