H0009T -- TRANSFORMERS - PULSE TRANSFORMERS
Pulse Electronics Corporation
Transformers - Pulse Transformers
H0009T
Description
PULSE XFMR 1:1 TX 1:1 RX
Description
PULSE XFMR 1:1 TX 1:1 RX
Suppliers
Transformers - Pulse Transformers
H0009T
Supplier's Site
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
H0009T |
|
Product Name
|
Transformers - Pulse Transformers |
|
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2 suppliers
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Hammond Manufacturing Company Inc.
Category
Signal
Other Transformer Types / Applications
Electronics
Standards
RoHS
View Details
4 suppliers
Category
Signal
Other Transformer Types / Applications
Current-Sense
Power Rating (VA)
0.0969 VA
View Details
5 suppliers